The A 1N 2-N48064 is a 48-pitch, 64-tooth, 14.5° pressure angle spur gear made of Nylon 101, with a 1/4 inch hub bore and a 1.333 inch pitch diameter. It has a 1.37 inch outer diameter and a 1/4 inch face width. The gear features a molded hub with a projected length of 0.2500 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N48064 |
| Product Name | 48 DP, 64 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |