A 1N 2-N24018 is a nylon spur gear with 18 teeth, 24 diametral pitch, and a 14-1/2° pressure angle. It has a pitch diameter of 0.750 inch, outside diameter of 0.83 inch, face width of 0.250 inch, hub diameter of 0.500 inch, hub projection of 0.125 inch, and a 1/4 inch bore. The gear is molded and designed for inch-based applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N24018 |
| Product Name | 24 DP, 18 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |