A 1C22MYK15072A is a metric spur gear with 72 teeth, module 1.5, 20° pressure angle, and a keyway, made of steel. It has a 108 mm pitch diameter, 72 mm bore diameter with H7 tolerance, 111 mm hub diameter, 18 mm face width, and a 36 mm hub length. It includes a 6 mm wide keyway, 2.8 mm keyway depth, and uses an M5 set screw. The gear is designed for mounting on shafts with corresponding keyways and set screw fastening.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYK15072A |
| Product Name | Module 1.5, 72 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |