The Module 0.8, 50 Teeth, 20° Pressure Angle, Steel Spur Gear Stock (part number A 1C29MY08050) is designed for precision applications requiring a specific gear configuration. It features a module size of 0.8, which indicates the size of the teeth and the spacing between them. The gear is made from steel, providing durability and strength for various mechanical systems. This spur gear operates with a pressure angle of 20 degrees, which is suitable for applications that require efficient power transmission with minimal backlash. The gear's design adheres to ISO Class 9 standards, ensuring a high level of accuracy in manufacturing. Engineers considering this product should note its compatibility with other components in the same module series, making it a versatile choice for integration into existing systems. The minimum usable length for this gear is between 75 mm to 80 mm, which should be taken into account when planning for installation.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY08050 |
| Product Name | Module 0.8, 50 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |