Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY05032

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spur gear stock with a module of 0.5 and 32 teeth, featuring a 20° pressure angle and made of steel. The gear has a pitch diameter of 16 mm, a shank diameter of 16 mm, and a minimum usable length of 17 mm.

Datasheet Summary
Powered by GS/AI

Spur gear stock with a module of 0.5 and 32 teeth, featuring a 20° pressure angle and made of steel. The gear has a pitch diameter of 16 mm, a shank diameter of 16 mm, and a minimum usable length of 17 mm.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY05032
Module 0.5, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY05032
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY05032
Product Name Module 0.5, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
48 D.P., 20° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
Module 0.8, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details