Stock Drive Products & Sterling Instrument - SDP/SI 32 Teeth, 48, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y48032

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29-Y48032 is a 48 pitch, 20° pressure angle spur gear stock made of steel, with 32 teeth, a pitch diameter of 0.667 inches, an outer diameter of 0.708 inches, and a shank diameter of 3/8 inch. The usable length is 1/2 inch.

Datasheet Summary
Powered by GS/AI

A 1C29-Y48032 is a 48 pitch, 20° pressure angle spur gear stock made of steel, with 32 teeth, a pitch diameter of 0.667 inches, an outer diameter of 0.708 inches, and a shank diameter of 3/8 inch. The usable length is 1/2 inch.

Suppliers

Company
Product
Description
Supplier Links
32 Teeth, 48, D.P.,20 Pressure angle, 3
Hicksville, NY, United States
32 Teeth, 48, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock
A 1C29-Y48032
32 Teeth, 48, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock A 1C29-Y48032
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-Y48032
Product Name 32 Teeth, 48, D.P.,20 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 32
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
24 D.P., 27 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24027 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 27
Design English
View Details
Module 0.5, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details