A 1C29-Y32064 is a 32 pitch, 20° pressure angle spur gear stock with 64 teeth, made of steel, featuring a 2.000 inch pitch diameter, 2.063 inch outside diameter, and a 1/2 inch shank diameter. The usable length is 8 inches, as specified for this variant in the 32 pitch series.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y32064 |
| Product Name | 64 Teeth, 32, D.P.,20 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |