A 1C29-Y24015 is a 24 pitch, 15-tooth spur gear stock made of carbon steel, with a pitch diameter of 0.625 inch, outside diameter of 0.708 inch, and a 0.25 inch shank diameter, offering 3 inches of usable length and a 20° pressure angle.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-Y24015 |
| Product Name | 15 Teeth, 24, D.P.,20° Pressure Angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 20° |