A 1C29-N48026 is a 48 diametral pitch, 14.5° pressure angle spur gear stock with 26 teeth, a pitch diameter of 0.542 inches, an outside diameter of 0.583 inches, and a 3/8-inch shank diameter with a minimum usable length of 0.625 inches, made of steel. It is designed for use in precision mechanical systems requiring standardized inch-based gear dimensions.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48026 |
| Product Name | 26 Teeth, 48, D.P.,14.5° Pressure Angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | English |
| Pressure Angle | 14.5° |