A 1C29-N48022 is a 22-tooth, 48-pitch, 14½° pressure angle spur gear made of steel, with a pitch diameter of 0.458 inch, an outside diameter of 0.500 inch, and a shank diameter of 7/32 inch. The usable length is 3 inch.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48022 |
| Product Name | 22 Teeth, 48, D.P.,14.5 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | English |
| Pressure Angle | 14.5° |