A 1C29-N48016 is a 48 pitch, 16-tooth spur gear made of steel with a 14-1/2° pressure angle, featuring a 0.333-inch pitch diameter, 0.375-inch outside diameter, and a 7/32-inch shank diameter. The gear has a minimum usable length of 3 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N48016 |
| Product Name | 16 Teeth, 48, D.P.,14.5 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 14.5° |