Spur gear stock with 30 teeth, 24 pitch, and 14-1/2° pressure angle, made of steel, featuring a 1.250-inch pitch diameter, 1.333-inch outside diameter, and a 0.5-inch shank diameter with a 6-inch usable length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24030 |
| Product Name | 30 Teeth, 24, D.P.,14.5° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 14.5° |