A 1C 2MY10063 is a metric spur gear with 63 teeth, module 1, and a 20° pressure angle, made from steel SAE 1109, with an 8 mm face width and a 63 mm pitch diameter. The bore diameter is 63 mm with an H8 tolerance, the hub diameter is 92 mm, the hub length is 10 mm, and the hub projection is 14 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MY10063 |
| Product Name | Module 1, 63 Teeth, 20° Pressure Angle, Steel SAE 1109 Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 63 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |