Module 0.4 metric spur gear with 95 teeth, 20° pressure angle, 5 mm face width, and a bore diameter tolerance of H8, made from steel SAE 1109. Pitch diameter is 38 mm, outside diameter is 38.8 mm, and hub diameter is 13 mm. The gear is prehardened to HRC 25.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MY04095 |
| Product Name | Module 0.4, 95 Teeth, 20° Pressure Angle, Steel SAE 1109 Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |