A 1C 2MY04 series metric spur gears are designed for precision motion control in compact applications, featuring a module of 0.4 and a 20° pressure angle. The gear with 84 teeth has a pitch diameter of 33.6 mm, outside diameter of 34.4 mm, and a hub bore diameter of 15 mm with H8 tolerance. The face width is 5 mm. The material for part A 1C 2MY04084 is steel SAE 1109, prehardened to HRC 25. The gear is mounted on a shaft via a standard hub and is compatible with metric shafting.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MY04084 |
| Product Name | Module 0.4, 84 Teeth, 20° Pressure Angle, Steel SAE 1109 Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |