Mueller Electric Company Hook-Up Wire, 10Awg, Red, 7.62M; Jacket Material Mueller Electric WI-M-8-25-2

Description
HOOK-UP WIRE, 10AWG, RED, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, RED, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Red, 7.62M; Jacket Material Mueller Electric - 43AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Red, 7.62M; Jacket Material Mueller Electric
43AC6783
Hook-Up Wire, 10Awg, Red, 7.62M; Jacket Material Mueller Electric 43AC6783
HOOK-UP WIRE, 10AWG, RED, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, RED, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC6783
Product Name Hook-Up Wire, 10Awg, Red, 7.62M; Jacket Material Mueller Electric
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details