Mueller Electric Company Hook-Up Wire, 10Awg, Black, 7.62M; Jacket Material Mueller Electric WI-M-8-25-0

Description
HOOK-UP WIRE, 10AWG, BLACK, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, BLACK, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Black, 7.62M; Jacket Material Mueller Electric - 43AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Black, 7.62M; Jacket Material Mueller Electric
43AC6782
Hook-Up Wire, 10Awg, Black, 7.62M; Jacket Material Mueller Electric 43AC6782
HOOK-UP WIRE, 10AWG, BLACK, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, BLACK, 7.62M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC6782
Product Name Hook-Up Wire, 10Awg, Black, 7.62M; Jacket Material Mueller Electric
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details