HOOK-UP WIRE, 10AWG, RED, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC6781 |
| Product Name | Hook-Up Wire, 10Awg, Red, 3.05M; Jacket Material Mueller Electric |
| Standards / Certifications | RoHS |