Mueller Electric Company Hook-Up Wire, 10Awg, Black, 3.05M; Jacket Material Mueller Electric WI-M-8-10-0

Description
HOOK-UP WIRE, 10AWG, BLACK, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, BLACK, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Black, 3.05M; Jacket Material Mueller Electric - 43AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Black, 3.05M; Jacket Material Mueller Electric
43AC6780
Hook-Up Wire, 10Awg, Black, 3.05M; Jacket Material Mueller Electric 43AC6780
HOOK-UP WIRE, 10AWG, BLACK, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, BLACK, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC6780
Product Name Hook-Up Wire, 10Awg, Black, 3.05M; Jacket Material Mueller Electric
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details