Mueller Electric Company Hook-Up Wire, 10Awg, Red, 7.62M, Pk25; Jacket Material Mueller Electric WI-M-10-25-2.

Description
HOOK-UP WIRE, 10AWG, RED, 7.62M, PK25; Jacket Material:Silicone; Jacket Colour:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, RED, 7.62M, PK25; Jacket Material:Silicone; Jacket Colour:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Red, 7.62M, Pk25; Jacket Material Mueller Electric - 17AH9479 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Red, 7.62M, Pk25; Jacket Material Mueller Electric
17AH9479
Hook-Up Wire, 10Awg, Red, 7.62M, Pk25; Jacket Material Mueller Electric 17AH9479
HOOK-UP WIRE, 10AWG, RED, 7.62M, PK25; Jacket Material:Silicone; Jacket Colour:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, RED, 7.62M, PK25; Jacket Material:Silicone; Jacket Colour:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH9479
Product Name Hook-Up Wire, 10Awg, Red, 7.62M, Pk25; Jacket Material Mueller Electric
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details