Mueller Electric Company Hook-Up Wire, 10Awg, Red, 3.05M; Jacket Material Mueller Electric WI-M-10-10-2

Description
HOOK-UP WIRE, 10AWG, RED, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Description
HOOK-UP WIRE, 10AWG, RED, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Red, 3.05M; Jacket Material Mueller Electric - 43AC6779 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Red, 3.05M; Jacket Material Mueller Electric
43AC6779
Hook-Up Wire, 10Awg, Red, 3.05M; Jacket Material Mueller Electric 43AC6779
HOOK-UP WIRE, 10AWG, RED, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, RED, 3.05M; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC6779
Product Name Hook-Up Wire, 10Awg, Red, 3.05M; Jacket Material Mueller Electric
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details