The TUE-120-AKA-600 is a single-shot time delay relay from Quarktwin Technology Ltd. It features a DPDT output rated for 10 A at 250 VAC or 24 VDC, with a maximum inductive load of 211 VA at 120 VAC. The timing range is virtually unlimited, with a minimum setting tolerance of +0 to 20% and a maximum setting tolerance of ±10%. The relay has a repeatability of 1% maximum and no first cycle effect. Reset times are 100 milliseconds before timeout and 50 milliseconds after timeout, with a recycle time of 40 milliseconds. This relay operates on a supply voltage of either 24 or 120 VAC or VDC at 50/60 Hz, with a power consumption of approximately 3 watts. It is designed for continuous duty and operates within a temperature range of 32° to 131°F (0° to +55°C) and can be stored at temperatures from -49° to 185°F (-45° to +85°C). The mechanical life expectancy is rated at a minimum of 10 million operations, while the electrical life expectancy is 100,000 operations at rated load. The relay weighs 4.5 ounces and is available in an 11-pin plug-in configuration.
One Shot Time Delay Relay DPDT (2 Form C) 6 Sec ~ 600 Sec Delay 10A @ 250VAC/24VDC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | TUE-120-AKA-600 |
| Product Name | Time Delay Relays |
| Time Ranges | 6 Sec ~ 600 Sec |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | One-Shot |