Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIME DELAY RELAYS
ATC-DIVERSIFIED ELECTRONICS
TDU-24-AKA -- TIME DELAY RELAYS
ATC-Diversified Electronics
Time Delay Relays
TDU-24-AKA
Description
RELAY TIME DELAY 64MIN 10A 250V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY TIME DELAY 64MIN 10A 250V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4821-TDU-24-AKA-ND
Time Delay Relays
4821-TDU-24-AKA-ND
RELAY TIME DELAY 64MIN 10A 250V
RELAY TIME DELAY 64MIN 10A 250V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Time Delay Relays
Product Number
4821-TDU-24-AKA-ND
Product Name
Time Delay Relays
Time Ranges
0.15 Sec ~ 64 Min
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 12.A1 - Time/Astro-Switch 16A
12A182300000
Specs
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
TE Connectivity
Time Delay Relays
1-1472995-4
View Details
Allen-Bradley / Rockwell Automation
24V AC/DC Repeat Cycle Timing Relay
700-HV32DAU24
Specs
Timer Type
ON-Delay
View Details
RS Components, Ltd.
8184579
Specs
Timer Type
Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type
Multi-function
Number of Contacts
2
View Details