On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 250VAC/24VDC Socketable
On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 250VAC/24VDC Socketable
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 314-TDC-24-AKA-030-ND | TDC-24-AKA-030 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.3 Sec ~ 30 Sec | 0.3 Sec ~ 30 Sec |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay | ON-Delay |
| Function Type | Single Function |