ATC-Diversified Electronics Relay;E-Mech;Timing;On Delay;Cur-Rtg 10A;Ctrl-V 120AC/DC;1-1023 sec TBC120ABA

Description
Digital selection of the time delay for the TBC Series is accomplished by the use of ten 10 binary switches, each marked with a time increment. The time periods represented by each switch in the ON position is added together to obtain the desired time delay. The time delay begins when supply voltage is applied to the input. Upon completion of the delay period, the relay energizes. Reset during or after the delay period is accomplished by removal of the supply voltage. Features Easy to Adjust Time Delays LED indication for Energized Relay 8-Pin Plug-In Relay 120 VAC Control Voltage Output Rating: 10 A @ 250 VAC or 24 VDC, Resistive
Description
Digital selection of the time delay for the TBC Series is accomplished by the use of ten 10 binary switches, each marked with a time increment. The time periods represented by each switch in the ON position is added together to obtain the desired time delay. The time delay begins when supply voltage is applied to the input. Upon completion of the delay period, the relay energizes. Reset during or after the delay period is accomplished by removal of the supply voltage. Features Easy to Adjust Time Delays LED indication for Energized Relay 8-Pin Plug-In Relay 120 VAC Control Voltage Output Rating: 10 A @ 250 VAC or 24 VDC, Resistive

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;Cur-Rtg 10A;Ctrl-V 120AC/DC;1-1023 sec - 70225621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;Cur-Rtg 10A;Ctrl-V 120AC/DC;1-1023 sec
70225621
Relay;E-Mech;Timing;On Delay;Cur-Rtg 10A;Ctrl-V 120AC/DC;1-1023 sec 70225621
Digital selection of the time delay for the TBC Series is accomplished by the use of ten 10 binary switches, each marked with a time increment. The time periods represented by each switch in the ON position is added together to obtain the desired time delay. The time delay begins when supply voltage is applied to the input. Upon completion of the delay period, the relay energizes. Reset during or after the delay period is accomplished by removal of the supply voltage. Features Easy to Adjust Time Delays LED indication for Energized Relay 8-Pin Plug-In Relay 120 VAC Control Voltage Output Rating: 10 A @ 250 VAC or 24 VDC, Resistive

Digital selection of the time delay for the TBC Series is accomplished by the use of ten 10 binary switches, each marked with a time increment. The time periods represented by each switch in the ON position is added together to obtain the desired time delay. The time delay begins when supply voltage is applied to the input. Upon completion of the delay period, the relay energizes. Reset during or after the delay period is accomplished by removal of the supply voltage.
Features

  • Easy to Adjust Time Delays
  • LED indication for Energized Relay
  • 8-Pin Plug-In Relay
  • 120 VAC Control Voltage
  • Output Rating: 10 A @ 250 VAC or 24 VDC, Resistive
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70225621
Product Name Relay;E-Mech;Timing;On Delay;Cur-Rtg 10A;Ctrl-V 120AC/DC;1-1023 sec
Mounting Socket or Plug-in Style
Approvals / Ratings cULus, CSA
Timer Type ON-Delay
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Timing Relay Retainer Clip - 700-HN263 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details