ATC-Diversified Electronics Relay;E-Mech;Phase Monitor;DPDT;Cur-Rtg3A;Ctrl-V 430-480AC;Vol-Rtg 600AC;SMT SLA440ALE

Description
Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required. Protects Against: Phase Loss Under Voltage Phase Reversal Specifications: Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom. Phase Sequence: ABC (Will Not Operate on CBA Sequence) Automatic Reset Operating Temperature: 0°C to +55°C
Description
Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required. Protects Against: Phase Loss Under Voltage Phase Reversal Specifications: Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom. Phase Sequence: ABC (Will Not Operate on CBA Sequence) Automatic Reset Operating Temperature: 0°C to +55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Phase Monitor;DPDT;Cur-Rtg3A;Ctrl-V 430-480AC;Vol-Rtg 600AC;SMT - 70225554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Phase Monitor;DPDT;Cur-Rtg3A;Ctrl-V 430-480AC;Vol-Rtg 600AC;SMT
70225554
Relay;E-Mech;Phase Monitor;DPDT;Cur-Rtg3A;Ctrl-V 430-480AC;Vol-Rtg 600AC;SMT 70225554
Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required. Protects Against: Phase Loss Under Voltage Phase Reversal Specifications: Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom. Phase Sequence: ABC (Will Not Operate on CBA Sequence) Automatic Reset Operating Temperature: 0°C to +55°C

Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required.
Protects Against:

  • Phase Loss
  • Under Voltage
  • Phase Reversal
    Specifications:
  • Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom.
  • Phase Sequence: ABC (Will Not Operate on CBA Sequence)
  • Automatic Reset
  • Operating Temperature: 0°C to +55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70225554
Product Name Relay;E-Mech;Phase Monitor;DPDT;Cur-Rtg3A;Ctrl-V 430-480AC;Vol-Rtg 600AC;SMT
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Operating Temp 167 F (75 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 20.28 - Modular step relay 16A - 202880080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details