SDA1-215Z -- SOLID-STATE RELAY
Marsh Bellofram Group of Companies
Solid-State Relay
SDA1-215Z
Description
15, 25, 40A @ 50-240 VAC Outputs
4 to 32 VDC and 85 to 240 VAC Input
LED Operation Indicator (SD Only)
Compatible Heat Sinks
-
Marsh Bellofram Group of Companies
Datasheet
Description
15, 25, 40A @ 50-240 VAC Outputs
4 to 32 VDC and 85 to 240 VAC Input
LED Operation Indicator (SD Only)
Compatible Heat Sinks
Datasheet
Suppliers
15, 25, 40A @ 50-240 VAC Outputs
4 to 32 VDC and 85 to 240 VAC Input
LED Operation Indicator (SD Only)
Compatible Heat Sinks
- 15, 25, 40A @ 50-240 VAC Outputs
- 4 to 32 VDC and 85 to 240 VAC Input
- LED Operation Indicator (SD Only)
- Compatible Heat Sinks
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Solid State Relays |
|
Product Number
|
SDA1-215Z |
|
Product Name
|
Solid-State Relay |
|
Application Type
|
General
|
|
Mounting
|
Heat Sink Mountable
|
|
Features
|
Visual Indicator
|
|
Approvals
|
SCA1 Models Only: UL's UR File E165828
|
|
Operating Temp
|
-4 to 176 F (-20 to 80 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temp
-40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type
AC; DC
Input Voltage (Control Signal) Range
0.0 to 3000 volts
View Details
Mounting
DIN; Din rail
Turn-On Switching
Zero Switching; Zero crossing
Approvals
RoHS
View Details