SAA1-240Z -- SOLID-STATE RELAY
Marsh Bellofram Group of Companies
Solid-State Relay
SAA1-240Z
Description
15, 25, 40A @ 50-240 VAC Outputs
4 to 32 VDC and 85 to 240 VAC Input
LED Operation Indicator (SD Only)
Compatible Heat Sinks
-
Marsh Bellofram Group of Companies
Datasheet
Description
15, 25, 40A @ 50-240 VAC Outputs
4 to 32 VDC and 85 to 240 VAC Input
LED Operation Indicator (SD Only)
Compatible Heat Sinks
Datasheet
Suppliers
15, 25, 40A @ 50-240 VAC Outputs
4 to 32 VDC and 85 to 240 VAC Input
LED Operation Indicator (SD Only)
Compatible Heat Sinks
- 15, 25, 40A @ 50-240 VAC Outputs
- 4 to 32 VDC and 85 to 240 VAC Input
- LED Operation Indicator (SD Only)
- Compatible Heat Sinks
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Solid State Relays |
|
Product Number
|
SAA1-240Z |
|
Product Name
|
Solid-State Relay |
|
Application Type
|
General
|
|
Mounting
|
Heat Sink Mountable
|
|
Operating Temp
|
-4 to 176 F (-20 to 80 C)
|
|
Input Voltage (Control Signal) Type
|
DC
|
|
Input Voltage (Control Signal) Range
|
85 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCBoard
Switch Configuration
FormA
Approvals
RoHS
View Details
3 suppliers
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
24 volts
Input Current (Control Signal) Range
0.0100 amps
View Details
Mounting
DIN; DIN Rail
Approvals
RoHS
Input Current (Control Signal) Range
0.0060 amps
View Details