Mueller Electric Company Soldering Tip; Tip / Nozzle Width Mueller Electric S-TIP4

Description
SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:ST-SOLDER-ST1; Product Range:-; Body Material:Copper Alloy; Tip / Nozzle Length:42.3mm; Tip / Nozzle O.D.:6.4mm
Datasheet
Description
SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:ST-SOLDER-ST1; Product Range:-; Body Material:Copper Alloy; Tip / Nozzle Length:42.3mm; Tip / Nozzle O.D.:6.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip; Tip / Nozzle Width Mueller Electric - 15P4333 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip; Tip / Nozzle Width Mueller Electric
15P4333
Soldering Tip; Tip / Nozzle Width Mueller Electric 15P4333
SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:ST-SOLDER-ST1; Product Range:-; Body Material:Copper Alloy; Tip / Nozzle Length:42.3mm; Tip / Nozzle O.D.:6.4mm

SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:ST-SOLDER-ST1; Product Range:-; Body Material:Copper Alloy; Tip / Nozzle Length:42.3mm; Tip / Nozzle O.D.:6.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15P4333
Product Name Soldering Tip; Tip / Nozzle Width Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details