Marsh Bellofram Group of Companies Thermometer L31104

Description
THERMOMETER, BIMETAL, 1/2 INCH NPT, 0-200 DEGREE F, -20-90 DEGREE C, 2-1/2 INCH LENGTH / 1/4 INCH DIAMETER STEM SIZE, 304 STAINLESS STEEL CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOMETER, BIMETAL, 1/2 INCH NPT, 0-200 DEGREE F, -20-90 DEGREE C, 2-1/2 INCH LENGTH / 1/4 INCH DIAMETER STEM SIZE, 304 STAINLESS STEEL CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermometer - 63616813 - Radwell International
Willingboro, NJ, United States
Thermometer
63616813
Thermometer 63616813
THERMOMETER, BIMETAL, 1/2 INCH NPT, 0-200 DEGREE F, -20-90 DEGREE C, 2-1/2 INCH LENGTH / 1/4 INCH DIAMETER STEM SIZE, 304 STAINLESS STEEL CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

THERMOMETER, BIMETAL, 1/2 INCH NPT, 0-200 DEGREE F, -20-90 DEGREE C, 2-1/2 INCH LENGTH / 1/4 INCH DIAMETER STEM SIZE, 304 STAINLESS STEEL CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Thermometers
Product Number 63616813
Product Name Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Digital Battery Powered
View Details
Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details