The KAA series is a range of medium power plug-in relays with DPDT or 3PDT contacts, rated for 10 A continuous current, and compatible with control voltages of 12 to 240 VAC or 12 to 110 VDC. The relays feature silver cadmium oxide contacts, operate at 2.1 VA (AC) or 1.2 W (DC), and support continuous duty. They have a dielectric strength of 1500 VAC at 50/60 Hz for one minute and insulation resistance of at least 100 megohms. The unit weighs 3 oz and is mounted on an 8-pin or 11-pin track-mountable plug-in base. Operating temperature range is -10°C to +40°C, with storage from -45°C to +85°C. Switching capacity is 230 VAC at 10 A resistive or 6 A inductive, and 28 VDC at 10 A resistive or 7.5 A inductive. Minimum permissible load is 5 VDC at 100 mA.
KAA SERIES MEDIUM POWER PLUG-IN
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4821-KAA-120-ADX-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |