ATC-Diversified Electronics Flasher; 3 A; Solid-State; 75 FPM; 50%;Wire Leaded; -20 degC; 60 degC; 1.63 i ETN120HFT75

Description
When supply voltage is applied to the ETN Flasher, the off-delay begins. Upon completion of the off-delay, the load energizes and the on-delay begins at the rate of 75 flashes per minute with the off-delay always equalling the on-delay. The off/on cycling continues until the supply voltage is removed. Features: Totally Solid-State 2-Wire Leads Totally Encapsulated Circuitry Molded Case with Built-In Mounting Feature High Inrush Capability Low Cost Specifications: Timing Mode: Flasher; 50% Duty Cycle Timing: 75 Flashes/Minute Supply Voltage: 120 VAC, 50/60 Hz. Operating Temperature: –20°C to +60°C, Free Air Mounting: #8 or #10 Screw Dimensions (H × W × L): 0.905" × 0.99" × 1.83" Termination: 6" Wires (2), 18 AWG US and Canadian UL Recognized, CSA Certified
Description
When supply voltage is applied to the ETN Flasher, the off-delay begins. Upon completion of the off-delay, the load energizes and the on-delay begins at the rate of 75 flashes per minute with the off-delay always equalling the on-delay. The off/on cycling continues until the supply voltage is removed. Features: Totally Solid-State 2-Wire Leads Totally Encapsulated Circuitry Molded Case with Built-In Mounting Feature High Inrush Capability Low Cost Specifications: Timing Mode: Flasher; 50% Duty Cycle Timing: 75 Flashes/Minute Supply Voltage: 120 VAC, 50/60 Hz. Operating Temperature: –20°C to +60°C, Free Air Mounting: #8 or #10 Screw Dimensions (H × W × L): 0.905" × 0.99" × 1.83" Termination: 6" Wires (2), 18 AWG US and Canadian UL Recognized, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Flasher; 3 A; Solid-State; 75 FPM; 50%;Wire Leaded; -20 degC; 60 degC; 1.63 i - 70225572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flasher; 3 A; Solid-State; 75 FPM; 50%;Wire Leaded; -20 degC; 60 degC; 1.63 i
70225572
Flasher; 3 A; Solid-State; 75 FPM; 50%;Wire Leaded; -20 degC; 60 degC; 1.63 i 70225572
When supply voltage is applied to the ETN Flasher, the off-delay begins. Upon completion of the off-delay, the load energizes and the on-delay begins at the rate of 75 flashes per minute with the off-delay always equalling the on-delay. The off/on cycling continues until the supply voltage is removed. Features: Totally Solid-State 2-Wire Leads Totally Encapsulated Circuitry Molded Case with Built-In Mounting Feature High Inrush Capability Low Cost Specifications: Timing Mode: Flasher; 50% Duty Cycle Timing: 75 Flashes/Minute Supply Voltage: 120 VAC, 50/60 Hz. Operating Temperature: –20°C to +60°C, Free Air Mounting: #8 or #10 Screw Dimensions (H × W × L): 0.905" × 0.99" × 1.83" Termination: 6" Wires (2), 18 AWG US and Canadian UL Recognized, CSA Certified

When supply voltage is applied to the ETN Flasher, the off-delay begins. Upon completion of the off-delay, the load energizes and the on-delay begins at the rate of 75 flashes per minute with the off-delay always equalling the on-delay. The off/on cycling continues until the supply voltage is removed.
Features:

  • Totally Solid-State
  • 2-Wire Leads
  • Totally Encapsulated Circuitry
  • Molded Case with Built-In Mounting Feature
  • High Inrush Capability
  • Low Cost
    Specifications:
  • Timing Mode: Flasher; 50% Duty Cycle
  • Timing: 75 Flashes/Minute
  • Supply Voltage: 120 VAC, 50/60 Hz.
  • Operating Temperature: –20°C to +60°C, Free Air
  • Mounting: #8 or #10 Screw
  • Dimensions (H × W × L): 0.905" × 0.99" × 1.83"
  • Termination: 6" Wires (2), 18 AWG
  • US and Canadian UL Recognized, CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70225572
Product Name Flasher; 3 A; Solid-State; 75 FPM; 50%;Wire Leaded; -20 degC; 60 degC; 1.63 i
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC00000U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 347905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details