Mueller Electric Company Circular Cable Assemblies C5D06M002

Description
CBL 5POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 5POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 314-C5D06M002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
314-C5D06M002-ND
Circular Cable Assemblies 314-C5D06M002-ND
CBL 5POS PLUG RA TO WIRE 6.56'

CBL 5POS PLUG RA TO WIRE 6.56'

Buy Now Datasheet
Sensor Cord, 5P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric - 67AJ1457 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric
67AJ1457
Sensor Cord, 5P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric 67AJ1457
SENSOR CORD, 5P M12 R/A RCPT-FREE END/2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

SENSOR CORD, 5P M12 R/A RCPT-FREE END/2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 314-C5D06M002-ND 67AJ1457
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details