Mueller Electric Company Sensor Cord, 5P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric C5BD06M002

Description
SENSOR CORD, 5P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet
Description
SENSOR CORD, 5P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric - 67AJ1448 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric
67AJ1448
Sensor Cord, 5P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric 67AJ1448
SENSOR CORD, 5P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

SENSOR CORD, 5P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AJ1448
Product Name Sensor Cord, 5P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details