Mueller Electric Company Sensor Cord, 5P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric C5B06M002

Description
SENSOR CORD, 5P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet
Description
SENSOR CORD, 5P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric - 67AJ1451 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric
67AJ1451
Sensor Cord, 5P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric 67AJ1451
SENSOR CORD, 5P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

SENSOR CORD, 5P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AJ1451
Product Name Sensor Cord, 5P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details