CBL 5POS RCPT TO PLUG RA 6.56'
SENSOR CORD, 5P M12 PLUG-R/A RCPT, 2M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 314-C5AD06M002-ND | 67AJ1439 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Plug-R/a Rcpt, 2M; Connector Type A Mueller Electric |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |