Mueller Electric Company Circular Cable Assemblies C4D05M005

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 314-C4D05M005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
314-C4D05M005-ND
Circular Cable Assemblies 314-C4D05M005-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 R/a Rcpt-Free End/5M; Connector Type A Mueller Electric - 67AJ1434 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 R/a Rcpt-Free End/5M; Connector Type A Mueller Electric
67AJ1434
Sensor Cord, 4P M12 R/a Rcpt-Free End/5M; Connector Type A Mueller Electric 67AJ1434
SENSOR CORD, 4P M12 R/A RCPT-FREE END/5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:

SENSOR CORD, 4P M12 R/A RCPT-FREE END/5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 314-C4D05M005-ND 67AJ1434
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 R/a Rcpt-Free End/5M; Connector Type A Mueller Electric
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details