Mueller Electric Company Sensor Cord, 4P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric C4D05M002

Description
SENSOR CORD, 4P M12 R/A RCPT-FREE END/2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet
Description
SENSOR CORD, 4P M12 R/A RCPT-FREE END/2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric - 67AJ1433 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric
67AJ1433
Sensor Cord, 4P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric 67AJ1433
SENSOR CORD, 4P M12 R/A RCPT-FREE END/2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

SENSOR CORD, 4P M12 R/A RCPT-FREE END/2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AJ1433
Product Name Sensor Cord, 4P M12 R/a Rcpt-Free End/2M; Connector Type A Mueller Electric
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details