Mueller Electric Company Sensor Cord, 4P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric C4BD05M002

Description
SENSOR CORD, 4P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet
Description
SENSOR CORD, 4P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric - 67AJ1424 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric
67AJ1424
Sensor Cord, 4P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric 67AJ1424
SENSOR CORD, 4P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

SENSOR CORD, 4P M12 R/A PLUG-R/A RCPT/2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AJ1424
Product Name Sensor Cord, 4P M12 R/a Plug-R/a Rcpt/2M; Connector Type A Mueller Electric
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details