Mueller Electric Company Sensor Cord, 4P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric C4B05M002

Description
SENSOR CORD, 4P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet
Description
SENSOR CORD, 4P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric - 67AJ1427 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric
67AJ1427
Sensor Cord, 4P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric 67AJ1427
SENSOR CORD, 4P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

SENSOR CORD, 4P M12 R/A PLUG-FREE END/2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AJ1427
Product Name Sensor Cord, 4P M12 R/a Plug-Free End/2M; Connector Type A Mueller Electric
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details