A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
Win Source Part Number: 1350770-XC5D-9621
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: XC5
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tray
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Style: C
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XC5D
CONN DIN RCPT 96POS PCB GOLD Product overview: XC5D-9621 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5D-9621 can be used for catalog matching and distributor lookup.
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
CONN DIN RCPT 96POS PCB GOLD
CONN DIN RCPT 96POS PCB GOLD
| Aratas America LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5D-9621 | 1350770-XC5D-9621 | 307-XC5D-9621 | OR1075-ND | XC5D-9621 | 05AC9790 | XC5D-9621 |
| Product Name | XC5(DIN Twin-contact Connectors) | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Electronic Connector | DIN 41612 | Backplane Connectors - DIN 41612 | Connector Omron Electronic Components | DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | DIN Connector | Receptacle, Female Sockets | DIN Connector | |||
| Gender | Female / Jack | ||||||
| Geometry | Straight | ||||||
| Termination | Straight DIP | Solder | Solder | Solder | |||
| Voltage Rating | 300 volts | 300 volts |