Mueller Electric Company Test Leads BU-2030-A-48-0

Description
Mueller Electric BU-2030-A-48-0
Request a Quote Datasheet
Description
Mueller Electric BU-2030-A-48-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1801281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1801281
Test Leads 1801281
Mueller Electric BU-2030-A-48-0

Mueller Electric BU-2030-A-48-0

Supplier's Site
Test Lead, Black, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric - 37B8681 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric
37B8681
Test Lead, Black, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric 37B8681
TEST LEAD, BLACK, 1.2M, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A; Product Range:- RoHS Compliant: Yes

TEST LEAD, BLACK, 1.2M, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-2030-A-48-0
Test Leads BU-2030-A-48-0
Test Leads Black Insul Alligato

Test Leads Black Insul Alligato

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1801281 37B8681 BU-2030-A-48-0
Product Name Test Leads Test Lead, Black, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric Test Leads
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.080″ Pin Plug Jumper, 24 AWG Teflon Test Lead - 9124 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details