Mueller Electric Company Mini Alligator Clip, 16Mm, 30A, Red; Connector Type Mueller Electric BU-112-2

Description
MINI ALLIGATOR CLIP, 16MM, 30A, RED; Connector Type:Mini Alligator Clip; Current Rating:30A; Jaw Opening Max:16mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MINI ALLIGATOR CLIP, 16MM, 30A, RED; Connector Type:Mini Alligator Clip; Current Rating:30A; Jaw Opening Max:16mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Alligator Clip, 16Mm, 30A, Red; Connector Type Mueller Electric - 48Y8363 - Newark, An Avnet Company
Chicago, IL, United States
Mini Alligator Clip, 16Mm, 30A, Red; Connector Type Mueller Electric
48Y8363
Mini Alligator Clip, 16Mm, 30A, Red; Connector Type Mueller Electric 48Y8363
MINI ALLIGATOR CLIP, 16MM, 30A, RED; Connector Type:Mini Alligator Clip; Current Rating:30A; Jaw Opening Max:16mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

MINI ALLIGATOR CLIP, 16MM, 30A, RED; Connector Type:Mini Alligator Clip; Current Rating:30A; Jaw Opening Max:16mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48Y8363
Product Name Mini Alligator Clip, 16Mm, 30A, Red; Connector Type Mueller Electric
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details