Mueller Electric Company Alligator, Crocodile, Heavy Duty Clips BU-108K-2

Description
"50A Insulated Kelvin Test Clip Brass 1.260"" (32.00mm)"
Request a Quote Datasheet
Description
"50A Insulated Kelvin Test Clip Brass 1.260"" (32.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator, Crocodile, Heavy Duty Clips - 314-1363-ND - DigiKey
Thief River Falls, MN, United States
Alligator, Crocodile, Heavy Duty Clips
314-1363-ND
Alligator, Crocodile, Heavy Duty Clips 314-1363-ND
"50A Insulated Kelvin Test Clip Brass 1.260"" (32.00mm)"

"50A Insulated Kelvin Test Clip Brass 1.260"" (32.00mm)"

Buy Now Datasheet
Kelvin Clips - 1799338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kelvin Clips
1799338
Kelvin Clips 1799338
Kelvin batter clip red

Kelvin batter clip red

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 314-1363-ND 1799338
Product Name Alligator, Crocodile, Heavy Duty Clips Kelvin Clips
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2209400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.398 inch (10.1 mm)
Material Polyamide 66
View Details
Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details