Mueller Electric Company Banana Connectors BU-00249-0

Description
Black Stackable Banana Plug
Request a Quote Datasheet
Description
Black Stackable Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 8883730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8883730
Banana Connectors 8883730
Black Stackable Banana Plug

Black Stackable Banana Plug

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00249-0
Audio & Video Connectors BU-00249-0
Black Set Screw Stackable Banana Plug

Black Set Screw Stackable Banana Plug

Buy Now
Jacks, Plugs - 314-1221-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1221-ND
Jacks, Plugs 314-1221-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Plug, 15A, Screw, Black; Gender Mueller Electric - 37B8573 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Black; Gender Mueller Electric
37B8573
Banana Plug, 15A, Screw, Black; Gender Mueller Electric 37B8573
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: No

BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: No

Supplier's Site Datasheet
Conn, Stackable Banana Plug, 15A, Black Rohs Compliant Mueller Electric - 34AH0304 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stackable Banana Plug, 15A, Black Rohs Compliant Mueller Electric
34AH0304
Conn, Stackable Banana Plug, 15A, Black Rohs Compliant Mueller Electric 34AH0304
CONN, STACKABLE BANANA PLUG, 15A, BLACK ROHS COMPLIANT: YES

CONN, STACKABLE BANANA PLUG, 15A, BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8883730 BU-00249-0 314-1221-ND 37B8573 34AH0304
Product Name Banana Connectors Audio & Video Connectors Jacks, Plugs Banana Plug, 15A, Screw, Black; Gender Mueller Electric Conn, Stackable Banana Plug, 15A, Black Rohs Compliant Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers