Banana Plug Connector Standard Banana Solderless Black
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-00245-0 | 314-1360-ND | 8883727 | 93F9718 |
| Product Name | Audio & Video Connectors | Jacks, Plugs | Banana Connectors | Banana Plug, 15A, Screw, Black; Gender Mueller Electric |
| Connector Type | Audio / Video |