Mueller Electric Company Jacks, Plugs BU-00243-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1359-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1359-ND
Jacks, Plugs 314-1359-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Audio & Video Connectors - BU-00243-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00243-2
Audio & Video Connectors BU-00243-2
Red Solderless Banana Plug

Red Solderless Banana Plug

Buy Now
Banana Connectors - 7148159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
7148159
Banana Connectors 7148159
Banana Plug, 15 A, Red

Banana Plug, 15 A, Red

Supplier's Site
Banana Plug, 15A, Solderless, Red; Gender Mueller Electric - 93F9717 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solderless, Red; Gender Mueller Electric
93F9717
Banana Plug, 15A, Solderless, Red; Gender Mueller Electric 93F9717
BANANA PLUG, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

BANANA PLUG, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

Supplier's Site
Conn, Banana Plug, 15A, Red Rohs Compliant Mueller Electric - 34AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana Plug, 15A, Red Rohs Compliant Mueller Electric
34AH0301
Conn, Banana Plug, 15A, Red Rohs Compliant Mueller Electric 34AH0301
CONN, BANANA PLUG, 15A, RED ROHS COMPLIANT: YES

CONN, BANANA PLUG, 15A, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1359-ND BU-00243-2 7148159 93F9717 34AH0301
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Banana Plug, 15A, Solderless, Red; Gender Mueller Electric Conn, Banana Plug, 15A, Red Rohs Compliant Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details