Banana Plug Connector Standard Banana Threaded, Internal (Screw) Red
Mueller Electric BU-00226-2 Banana Plug
BANANA PLUG; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:BU-00226 Series; Connector Type:Banana Plug RoHS Compliant: NA
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1585-ND | 8883715 | BU-00226-2 | 16F3561 |
| Product Name | Jacks, Plugs | Banana Connectors | Audio & Video Connectors | Banana Plug; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | |||
| Termination | 8-32 thread |