ATC-Diversified Electronics Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARB Seri ARB120ABA

Description
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: Normal Duplexing, A-B Sequence, B-A Sequence LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized
Description
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: Normal Duplexing, A-B Sequence, B-A Sequence LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARB Seri - 70225564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARB Seri
70225564
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARB Seri 70225564
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: Normal Duplexing, A-B Sequence, B-A Sequence LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized

Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position.
Features:

  • Normal Duplexing, A-B Sequence, B-A Sequence
  • LED Relay Status Indicators
  • Plug-In Termination
    Specifications:
  • Contact Rating: 10 Amp @ 240 VAC. Resistive
  • Operating Temperature: –20°C to +55°C
  • Dimensions (L × W × H): 2.38" × 1.75" × 3.63"
  • UL and Canadian UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70225564
Product Name Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARB Seri
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Approvals cULus, CSA
Operating Temp -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Force Guided Relays - 2861757 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details