ATC-Diversified Electronics Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240AC;Pnl-Mnt ARA24ADA

Description
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized
Description
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240AC;Pnl-Mnt - 70225561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240AC;Pnl-Mnt
70225561
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240AC;Pnl-Mnt 70225561
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized

Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position.
Features:

  • LED Relay Status Indicators
  • Plug-In Termination
    Specifications:
  • Contact Rating: 10 Amp @ 240 VAC. Resistive
  • Operating Temperature: –20°C to +55°C
  • Dimensions (L × W × H): 2.38" × 1.75" × 3.63"
  • UL and Canadian UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70225561
Product Name Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240AC;Pnl-Mnt
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Approvals cULus, CSA
Operating Temp -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA22.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2868572 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details